Pomona Electronics Coaxial Cables (RF) 5697-60

Description
BNC (M) CABLE W/O BOOT
Request a Quote Datasheet
Description
BNC (M) CABLE W/O BOOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5697-60 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC (M) CABLE W/O BOOT

BNC (M) CABLE W/O BOOT

Buy Now
Coaxial Cables (RF) - 501-1688-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1688-ND
Coaxial Cables (RF) 501-1688-ND
"Cable Assembly Coaxial BNC to BNC RG-58C/U 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C/U 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 5697-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
5697-60
Cable Assemblies - Coaxial Cables (RF) 5697-60
CBL ASSY BNC PLUG TO PLUG 5'

CBL ASSY BNC PLUG TO PLUG 5'

Supplier's Site
RF Cable Assemblies - 5697-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5697-60
RF Cable Assemblies 5697-60
RF Cable Assemblies BNC CABLE 50 OHM

RF Cable Assemblies BNC CABLE 50 OHM

Buy Now Datasheet
Cable Assy; 60 in.; RG58C/U; Non Booted; Black Jacket; UL Listed - 70198517 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 60 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
70198517
Cable Assy; 60 in.; RG58C/U; Non Booted; Black Jacket; UL Listed 70198517
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated Ratings Voltage. Shield/Earth: 30 VAC/60 VDC Max. Inner Conductor/Shield: 500 VRMS Max. Operating Temperature: +80°C (+176°F) Max.

BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated
Ratings
Voltage. Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +80°C (+176°F) Max.

Supplier's Site
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Pomona - 50F1533 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Pomona
50F1533
Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Pomona 50F1533
COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 60IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5697-60 501-1688-ND 5697-60 5697-60 70198517 50F1533
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable Assy; 60 in.; RG58C/U; Non Booted; Black Jacket; UL Listed Coaxial Cable, Rg-58C/u, 60In, Black; Connector Type A Pomona
Application RF RF Instrumentation and Control
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC BNC; BNC Straight Plug
Rated Temperature 80 C (176 F) 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1713723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details