BNC (M) CABLE W/O BOOT
"Cable Assembly Coaxial BNC to BNC RG-58C/U 6.000"" (152.40mm)"
CBL ASSY BNC PLUG TO PLUG 6"
CABLE ASSEMBLY, BNC MALE - MALE, RG-58C, 6IN; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Product Range:-RoHS Compliant: Yes
RF Cable Assemblies BNCML 50 OHM 6" CBL
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 5697-6 | 501-1662-ND | 5697-6 | 94B9361 | 5697-6 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assembly, Bnc Male Male, Rg-58C, 6In; Connector Type A Pomona | RF Cable Assemblies | |
| Application | RF | RF | |||
| Cable Type | Coaxial | ||||
| Connector Type | BNC | BNC; BNC Straight Plug | |||
| Rated Temperature | 80 C (176 F) | 80 C (176 F) |