BNC (M) CABLE W/O BOOT
"Cable Assembly Coaxial BNC to BNC RG-58C/U 36.00"" (914.40mm)"
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
CBL ASSY BNC PLUG TO PLUG 36"
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated
Ratings
Voltage. Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +80°C (+176°F) Max.
RF Cable Assemblies BNC ML 50OHM CBL 36"
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 5697-36 | 501-1552-ND | 50F1531 | 5697-36 | 70198515 | 5697-36 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona | Cable Assemblies - Coaxial Cables (RF) | Cable Assy; 36 in.; RG58C/U; Non Booted; Black Jacket; UL Listed | RF Cable Assemblies | |
| Application | RF | Instrumentation and Control | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; BNC Straight Plug | BNC | |||
| Rated Temperature | 80 C (176 F) | 80 C (176 F) | 80 C (176 F) |