BNC (M) CABLE W/O BOOT
"Cable Assembly Coaxial BNC to BNC RG-58C/U 240.0"" (6.1m) 20.0'"
COAXIAL CABLE, RG-58C/U, 240IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black RoHS Compliant: Yes
CBL ASSY BNC PLUG TO PLUG 20'
RF Cable Assemblies BNC CABLE 50 OHM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 5697-240 | 501-1762-ND | 22C8225 | 5697-240 | 5697-240 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, Rg-58C/u, 240In, Black; Connector Type A Pomona | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | |
| Application | RF | RF | |||
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; BNC Straight Plug | |||
| Rated Temperature | 80 C (176 F) | 80 C (176 F) |