"Cable Assembly Coaxial BNC to BNC RG-58C/U 24.00"" (609.60mm)"
BNC (M) CABLE W/O BOOT
RF Cable Assemblies BNC ML 50OHM CBL 24"
CBL ASSY BNC PLUG TO PLUG 24"
COAXIAL CABLE, RG-58C/U, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated
Ratings
Voltage. Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +80°C (+176°F) Max.
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-1877-ND | 5697-24 | 5697-24 | 5697-24 | 50F1530 | 70198393 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable, Rg-58C/u, 24In, Black; Connector Type A Pomona | Cable Assy; 24 in.; RG58C/U; Non Booted; Black Jacket; UL Listed | |
| Application | RF | RF | Instrumentation and Control | |||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; BNC Straight Plug | BNC | |||
| Rated Temperature | 80 C (176 F) | 80 C (176 F) | 80 C (176 F) |