Pomona Electronics Coaxial Cables (RF) 5697-18

Description
"Cable Assembly Coaxial BNC to BNC RG-58C/U 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C/U 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5697-18-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5697-18-ND
Coaxial Cables (RF) 5697-18-ND
"Cable Assembly Coaxial BNC to BNC RG-58C/U 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C/U 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 5697-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
5697-18
Cable Assemblies - Coaxial Cables (RF) 5697-18
CBL ASSY BNC PLUG TO PLUG 18"

CBL ASSY BNC PLUG TO PLUG 18"

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 5697-18-ND 5697-18
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
RF Cable Assemblies - 1-2016489-2 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details