Pomona Electronics Coaxial Cables (RF) 5697-120

Description
"Cable Assembly Coaxial BNC to BNC RG-58C/U 120.0"" (3.0m) 10.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C/U 120.0"" (3.0m) 10.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2222-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2222-ND
Coaxial Cables (RF) 501-2222-ND
"Cable Assembly Coaxial BNC to BNC RG-58C/U 120.0"" (3.0m) 10.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C/U 120.0"" (3.0m) 10.0'"

Buy Now Datasheet
 - 5697-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC (M) CABLE W/O BOOT

BNC (M) CABLE W/O BOOT

Buy Now
RF Cable Assemblies - 5697-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5697-120
RF Cable Assemblies 5697-120
RF Cable Assemblies BNC CABLE 50 OHM

RF Cable Assemblies BNC CABLE 50 OHM

Buy Now Datasheet
Coaxial Cable, Rg-58C/u, 120In, Black; Connector Type A Pomona - 50F1535 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 120In, Black; Connector Type A Pomona
50F1535
Coaxial Cable, Rg-58C/u, 120In, Black; Connector Type A Pomona 50F1535
COAXIAL CABLE, RG-58C/U, 120IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 120IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy; 120 in.; RG58C/U; Non Booted; Black Jacket; UL Listed - 70198392 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 120 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
70198392
Cable Assy; 120 in.; RG58C/U; Non Booted; Black Jacket; UL Listed 70198392
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated Ratings Voltage. Shield/Earth: 30 VAC/60 VDC Max. Inner Conductor/Shield: 500 VRMS Max. Operating Temperature: +80°C (+176°F) Max.

BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated
Ratings
Voltage. Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +80°C (+176°F) Max.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2222-ND 5697-120 5697-120 50F1535 70198392
Product Name Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable, Rg-58C/u, 120In, Black; Connector Type A Pomona Cable Assy; 120 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
Application RF RF Instrumentation and Control
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug BNC
Rated Temperature 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details