Pomona Electronics Coaxial Cables (RF) 5697-12

Description
BNC (M) CABLE W/O BOOT
Request a Quote Datasheet
Description
BNC (M) CABLE W/O BOOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5697-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC (M) CABLE W/O BOOT

BNC (M) CABLE W/O BOOT

Buy Now
Coaxial Cables (RF) - 501-1573-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1573-ND
Coaxial Cables (RF) 501-1573-ND
"Cable Assembly Coaxial BNC to BNC RG-58C/U 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C/U 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 5697-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5697-12
RF Cable Assemblies 5697-12
RF Cable Assemblies BNC ML 50OHM CBL12"

RF Cable Assemblies BNC ML 50OHM CBL12"

Buy Now Datasheet
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Pomona - 50F1529 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Pomona
50F1529
Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Pomona 50F1529
COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 5697-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
5697-12
Cable Assemblies - Coaxial Cables (RF) 5697-12
CBL ASSY BNC PLUG TO PLUG 12"

CBL ASSY BNC PLUG TO PLUG 12"

Supplier's Site
Cable Assy; 12 in.; RG58C/U; Non Booted; Black Jacket; UL Listed - 70198391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 12 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
70198391
Cable Assy; 12 in.; RG58C/U; Non Booted; Black Jacket; UL Listed 70198391
BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated Ratings Voltage. Shield/Earth: 30 VAC/60 VDC Max. Inner Conductor/Shield: 500 VRMS Max. Operating Temperature: +80°C (+176°F) Max.

BNC Cable Assembly, 22 AWG Wire Size, 50 Ohms Nominal Impedance, Brass Body Material, PVC Insulated
Ratings
Voltage. Shield/Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 VRMS Max.
Operating Temperature: +80°C (+176°F) Max.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5697-12 501-1573-ND 5697-12 50F1529 5697-12 70198391
Product Name Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable, Rg-58C/u, 12In, Black; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) Cable Assy; 12 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
Application RF RF Instrumentation and Control
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug BNC
Rated Temperature 80 C (176 F) 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1407619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details