Pomona Electronics Test Probe Tips 5682-2

Description
"3A Standard Tip, 0.080"" (2.03mm) Dia Red"
Request a Quote Datasheet
Description
"3A Standard Tip, 0.080"" (2.03mm) Dia Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 501-2337-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
501-2337-ND
Test Probe Tips 501-2337-ND
"3A Standard Tip, 0.080"" (2.03mm) Dia Red"

"3A Standard Tip, 0.080"" (2.03mm) Dia Red"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
5682-2
Test Plugs & Test Jacks 5682-2
Test Plugs & Test Jacks TIP ADAPTER RED

Test Plugs & Test Jacks TIP ADAPTER RED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-2337-ND 5682-2
Product Name Test Probe Tips Test Plugs & Test Jacks
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 1233223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Test lead
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XEL Macro-Hook to Banana Plug, 18 AWG Silicone Test Lead - BXEL4 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details