Pomona Electronics Test Connectors 5678-K-48

Description
Test Connectors SMD TEST TWEEZERS
Datasheet
Description
Test Connectors SMD TEST TWEEZERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Connectors
5678-K-48
Test Connectors 5678-K-48
Test Connectors SMD TEST TWEEZERS

Test Connectors SMD TEST TWEEZERS

Buy Now Datasheet
Test Lead, 1.219M, 400Vrms, 3A; Test Connector Type A Pomona - 78Y6961 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.219M, 400Vrms, 3A; Test Connector Type A Pomona
78Y6961
Test Lead, 1.219M, 400Vrms, 3A; Test Connector Type A Pomona 78Y6961
TEST LEAD, 1.219M, 400VRMS, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Right Angle Banana Plugs, Shrouded x 2; Voltage Rating:400Vrms; Current Rating:3A; Insulator Colour:-; Lead Length - Metric:1.219m; RoHS Compliant: Yes

TEST LEAD, 1.219M, 400VRMS, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Right Angle Banana Plugs, Shrouded x 2; Voltage Rating:400Vrms; Current Rating:3A; Insulator Colour:-; Lead Length - Metric:1.219m; RoHS Compliant: Yes

Supplier's Site
Test Lead, 1.219M, 400V, 3A; Test Connector Type A Pomona - 50F850 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.219M, 400V, 3A; Test Connector Type A Pomona
50F850
Test Lead, 1.219M, 400V, 3A; Test Connector Type A Pomona 50F850
TEST LEAD, 1.219M, 400V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Right Angle Banana Plugs, Shrouded x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A RoHS Compliant: Yes

TEST LEAD, 1.219M, 400V, 3A; Test Connector Type A:SMD Test Tweezer; Test Connector Type B:4mm Right Angle Banana Plugs, Shrouded x 2; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:-; Current Rating:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 5678-K-48 78Y6961 50F850
Product Name Test Connectors Test Lead, 1.219M, 400Vrms, 3A; Test Connector Type A Pomona Test Lead, 1.219M, 400V, 3A; Test Connector Type A Pomona
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details