Pomona Electronics Test Leads 5677B

Description
Test Leads DELUXE MULTI-USE
Datasheet
Description
Test Leads DELUXE MULTI-USE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5677B
Test Leads 5677B
Test Leads DELUXE MULTI-USE

Test Leads DELUXE MULTI-USE

Buy Now Datasheet
Test Lead Kit, Dmms; Kit Contents Pomona - 30C4814 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Kit Contents Pomona
30C4814
Test Lead Kit, Dmms; Kit Contents Pomona 30C4814
TEST LEAD KIT, DMMs; Kit Contents:8 x Test Leads, 2 x Test Probes, 4 x Alligator Clips, 2 x Probe Adapter, 2 x Couplers, 2 x Spade Lug; Product Range:-; Voltage Rating:600V RoHS Compliant: Yes

TEST LEAD KIT, DMMs; Kit Contents:8 x Test Leads, 2 x Test Probes, 4 x Alligator Clips, 2 x Probe Adapter, 2 x Couplers, 2 x Spade Lug; Product Range:-; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5677B 30C4814
Product Name Test Leads Test Lead Kit, Dmms; Kit Contents Pomona
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2521309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details