The 5674C is a test lead from Pomona.
Test leads with a right angle banana plug are ideal for use with hand held digital multimeter.
Flexible test leads feature high strand count silicone wire for extreme flexibility and high temperature resistance.
Banana plugs are molded directly to the wire for superior pull strength.
Insulated extended fine point adapter allows easy access of hard to reach test points.
Probe body, alligator, and test clip lead attaches directly to test leads for testing versatility
Test accessories conveniently store in the four-fold nylon pouch.
Compatible with most multimeters that accepts safety style sheath banana plugs.
CE Compliant; complies with IEC 1010-2-031 standard for hand held accessories.
The 5674C is a test lead from Pomona.
- Test leads with a right angle banana plug are ideal for use with hand held digital multimeter.
- Flexible test leads feature high strand count silicone wire for extreme flexibility and high temperature resistance.
- Banana plugs are molded directly to the wire for superior pull strength.
- Insulated extended fine point adapter allows easy access of hard to reach test points.
- Probe body, alligator, and test clip lead attaches directly to test leads for testing versatility
- Test accessories conveniently store in the four-fold nylon pouch.
- Compatible with most multimeters that accepts safety style sheath banana plugs.
- CE Compliant; complies with IEC 1010-2-031 standard for hand held accessories.