Pomona Electronics Multimeter Leads 5673B

Description
5673B, DMM TEST LEAD KIT, ELECTRICAL
Request a Quote Datasheet
Description
5673B, DMM TEST LEAD KIT, ELECTRICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2218254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2218254
Multimeter Leads 2218254
5673B, DMM TEST LEAD KIT, ELECTRICAL

5673B, DMM TEST LEAD KIT, ELECTRICAL

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
5673B
Test Leads 5673B
Test Leads DMM TEST LEAD KIT

Test Leads DMM TEST LEAD KIT

Buy Now Datasheet
Test Lead Kit, Dmms; Kit Contents Pomona - 95F1300 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Kit Contents Pomona
95F1300
Test Lead Kit, Dmms; Kit Contents Pomona 95F1300
TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Test Probes, 4 x Alligator Clips, 1 x Probe Adapter, 2 x Spade Lugs, Pouch; Product Range:-; Cable Length:48"; Voltage Rating:1kV RoHS Compliant: Yes

TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Test Probes, 4 x Alligator Clips, 1 x Probe Adapter, 2 x Spade Lugs, Pouch; Product Range:-; Cable Length:48"; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2218254 5673B 95F1300
Product Name Multimeter Leads Test Leads Test Lead Kit, Dmms; Kit Contents Pomona
Probe Configuration Banana Jack
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Piercing Alligator Clip to lead only, 18 AWG PVC Test Lead - 683P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details