Pomona Electronics Test Leads 5672A

Description
Test Leads TEST LEAD KIT
Datasheet
Description
Test Leads TEST LEAD KIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5672A
Test Leads 5672A
Test Leads TEST LEAD KIT

Test Leads TEST LEAD KIT

Buy Now Datasheet
Test Lead Set, Black, Red, 1.22M, 60V, 10A; Test Connector Type A Pomona - 48F6650 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.22M, 60V, 10A; Test Connector Type A Pomona
48F6650
Test Lead Set, Black, Red, 1.22M, 60V, 10A; Test Connector Type A Pomona 48F6650
TEST LEAD SET, BLACK, RED, 1.22M, 60V, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:60V; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.22m RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.22M, 60V, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Voltage Rating:60V; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.22m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5672A 48F6650
Product Name Test Leads Test Lead Set, Black, Red, 1.22M, 60V, 10A; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1796868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details