Fluke Thermometer 561

Description
THERMOMETER, 630-670 MM WAVELENGTH, 7 SECOND DISPLAY HOLD, SINGLE POINT LASER, 12:1 DISTANCE TO SPOT SIZE, WORKS WITH K THERMOCOUPLES, 5065882. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
THERMOMETER, 630-670 MM WAVELENGTH, 7 SECOND DISPLAY HOLD, SINGLE POINT LASER, 12:1 DISTANCE TO SPOT SIZE, WORKS WITH K THERMOCOUPLES, 5065882. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer - 8644407 - Radwell International
Willingboro, NJ, United States
Thermometer
8644407
Thermometer 8644407
THERMOMETER, 630-670 MM WAVELENGTH, 7 SECOND DISPLAY HOLD, SINGLE POINT LASER, 12:1 DISTANCE TO SPOT SIZE, WORKS WITH K THERMOCOUPLES, 5065882. FREE 2 YEAR RADWELL WARRANTY

THERMOMETER, 630-670 MM WAVELENGTH, 7 SECOND DISPLAY HOLD, SINGLE POINT LASER, 12:1 DISTANCE TO SPOT SIZE, WORKS WITH K THERMOCOUPLES, 5065882. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermometer - 561 - ValueTronics International, Inc.
Elgin, IL, USA
Thermometer
561
Thermometer 561
The 561 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC applications and energy audits, science experiments, semiconductor technology manufacturing, and circuit terminal testing. Used and refurbished test equipment thermometers log data in Fahrenheit and Celsius and use an easy-to-read digital display screen. ValueTronics has thermocouple, infrared, dual K-type, non-contact, heavy duty, and other thermometers. Additional Features: IR thermometer for quick measurements up close, or at a distance, without a ladder Contact thermometry capability, compatible with all standard mini-connector type K thermocouples, preserves your investment in thermocouples Fabric hook-and-loop fastener pipe probe for superheat and sub-cooling and other contact and ambient measurements Single-point laser sighting Temperature range of -40°C to 550° C (-40°F to 1022°F) covers most industrial and residential applications Easy emissivity adjustment (Lo, Med, Hi) for measuring pipes and other shiny materials more accurately Lightweight and portable Very easy to use Efficient – no need to shut down equipment when making IR measurements MIN, MAX, and DIF functions help you quickly identify problems Scan large areas or small objects quickly and efficiently Product Specifications Temperature: -40 to 550°C (-40 to 1022°F) Display resolution: 0.1°C (0.1°F) of reading D:S (distance to spot size): 12:1 Easy emissivity selector: Adjustable with three settings: Low (0.3), medium (0.7). high (0.95) Display accuracy [assumes ambient operating temperature of 23°C (73°F) to 25°C (77°F)]: ±1.0% of reading ±1% of reading or ±1°C (±2°F), whichever is greater below 0°C/32°F, ±1°C (±2°F) ±0.1°/1° Response time: 500 mSec (95% of reading) Repeatability: ±0.5% of reading or ±1°C (±2°F), whichever is greater Spectral response: 8 µm to 14 µm Laser sighting: Single point laser Laser shutoff: Laser turns off above ambient temperature of 40°C (104°F) Laser power: Class 2(II) operation; Output < 1 mW, wavelength 630-670 nm Relative humidity: 10% to 90% RH non-condensing, at < 30°C (86°F) Power, battery life: 2 AA batteries (alkaline or NiCD) Battery life: 12 hours Display hold: 7 seconds Backlit display: Yes, LCD with dual temperatures (current and MAX/MIN/DIF/KTC), low battery, F/C indicator, and Scan/Hold options Warranty: 2 years Operating temperature: 0°C to 50°C (32°F to 120°F) Storage temperature: -20°C to 65°C (-25°F to 150°F) MAX, MIN, DIF temperatures Thermocouple Type K mini adapter input: Compatible with industry standard K type probes with mini-connector. Displays to the thermometer temperature range. Thermocouple Type K fabric hook-and-loop fastener pipe probe: With a temperature range of 0°C to 100°C (32°F to 212°F) and accuracy of ±2.2°C (±4°F) HVAC measurement guide Two-Year Warranty Includes: K-Type thermocouple Fabric hook-and-loop fastener pipe probe Hard carrying case 2 AA batteries User's Manual The Fluke 561 IR and contact thermometer, combines the temperature measurement functions that industrial, electrical, and HVAC/R professionals need, all in one tool. It measures both infrared and contact temperature, replacing several other test tools. It’s fast, efficient, and easy to use, saving you valuable time and effort. With the Fluke 561 infrared thermometer, you can also take contact and ambient temperatures in the way that’s best for you. Use the IR thermometer to measure hot, moving, electrically energized, and hard-to-reach objects instantly. Check motors, insulation, breakers, radiant heating, pipes, corroded connections, and wires. Plus, scan ducts, and other hard-to-reach objects from the floor-leave your ladder in the truck. You can use the Fluke 561’s handy flexible pipe probe, or plug in any industry standard type K mini connector thermocouple probe you already own to take super-heat or internal temperatures. When using the Fluke 561 in the IR mode, the single dot, laser sighting system guides measurements to the right target. The dot indicates the approximate center of the measurement area.

The 561 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance, HVAC applications and energy audits, science experiments, semiconductor technology manufacturing, and circuit terminal testing. Used and refurbished test equipment thermometers log data in Fahrenheit and Celsius and use an easy-to-read digital display screen. ValueTronics has thermocouple, infrared, dual K-type, non-contact, heavy duty, and other thermometers.

Additional Features:

  • IR thermometer for quick measurements up close, or at a distance, without a ladder
  • Contact thermometry capability, compatible with all standard mini-connector type K thermocouples, preserves your investment in thermocouples
  • Fabric hook-and-loop fastener pipe probe for superheat and sub-cooling and other contact and ambient measurements
  • Single-point laser sighting
  • Temperature range of -40°C to 550° C (-40°F to 1022°F) covers most industrial and residential applications
  • Easy emissivity adjustment (Lo, Med, Hi) for measuring pipes and other shiny materials more accurately
  • Lightweight and portable
  • Very easy to use
  • Efficient – no need to shut down equipment when making IR measurements
  • MIN, MAX, and DIF functions help you quickly identify problems
  • Scan large areas or small objects quickly and efficiently

Product Specifications

  • Temperature: -40 to 550°C (-40 to 1022°F)
  • Display resolution: 0.1°C (0.1°F) of reading
  • D:S (distance to spot size): 12:1
  • Easy emissivity selector: Adjustable with three settings: Low (0.3), medium (0.7). high (0.95)
  • Display accuracy [assumes ambient operating temperature of 23°C (73°F) to 25°C (77°F)]: ±1.0% of reading ±1% of reading or ±1°C (±2°F), whichever is greater below 0°C/32°F, ±1°C (±2°F) ±0.1°/1°
  • Response time: 500 mSec (95% of reading)
  • Repeatability: ±0.5% of reading or ±1°C (±2°F), whichever is greater
  • Spectral response: 8 µm to 14 µm
  • Laser sighting: Single point laser
  • Laser shutoff: Laser turns off above ambient temperature of 40°C (104°F)
  • Laser power: Class 2(II) operation; Output < 1 mW, wavelength 630-670 nm
  • Relative humidity: 10% to 90% RH non-condensing, at < 30°C (86°F)
  • Power, battery life: 2 AA batteries (alkaline or NiCD)
  • Battery life: 12 hours
  • Display hold: 7 seconds
  • Backlit display: Yes, LCD with dual temperatures (current and MAX/MIN/DIF/KTC), low battery, F/C indicator, and Scan/Hold options
  • Warranty: 2 years
  • Operating temperature: 0°C to 50°C (32°F to 120°F)
  • Storage temperature: -20°C to 65°C (-25°F to 150°F)
  • MAX, MIN, DIF temperatures
  • Thermocouple Type K mini adapter input: Compatible with industry standard K type probes with mini-connector. Displays to the thermometer temperature range.
  • Thermocouple Type K fabric hook-and-loop fastener pipe probe: With a temperature range of 0°C to 100°C (32°F to 212°F) and accuracy of ±2.2°C (±4°F)
  • HVAC measurement guide
  • Two-Year Warranty

Includes:

  • K-Type thermocouple
  • Fabric hook-and-loop fastener pipe probe
  • Hard carrying case
  • 2 AA batteries
  • User's Manual

The Fluke 561 IR and contact thermometer, combines the temperature measurement functions that industrial, electrical, and HVAC/R professionals need, all in one tool. It measures both infrared and contact temperature, replacing several other test tools. It’s fast, efficient, and easy to use, saving you valuable time and effort.

With the Fluke 561 infrared thermometer, you can also take contact and ambient temperatures in the way that’s best for you. Use the IR thermometer to measure hot, moving, electrically energized, and hard-to-reach objects instantly. Check motors, insulation, breakers, radiant heating, pipes, corroded connections, and wires. Plus, scan ducts, and other hard-to-reach objects from the floor-leave your ladder in the truck. You can use the Fluke 561’s handy flexible pipe probe, or plug in any industry standard type K mini connector thermocouple probe you already own to take super-heat or internal temperatures.

When using the Fluke 561 in the IR mode, the single dot, laser sighting system guides measurements to the right target. The dot indicates the approximate center of the measurement area.

Supplier's Site Datasheet

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Digital Thermometers Infrared Thermometers
Product Number 8644407 561
Product Name Thermometer Thermometer
Unlock Full Specs
to access all available technical data