Pomona Electronics Test Lead Set, 610Mm, 60V, 3A; Test Connector Type A Pomona 5525

Description
TEST LEAD SET, 610MM, 60V, 3A; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:60V; Current Rating:3A; Insulator Colour:-; Lead Length - Metric:610mm; Lead Length - Imperial:24"; No. of Test Leads:10 RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 610MM, 60V, 3A; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:60V; Current Rating:3A; Insulator Colour:-; Lead Length - Metric:610mm; Lead Length - Imperial:24"; No. of Test Leads:10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 610Mm, 60V, 3A; Test Connector Type A Pomona - 90F2173 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 610Mm, 60V, 3A; Test Connector Type A Pomona
90F2173
Test Lead Set, 610Mm, 60V, 3A; Test Connector Type A Pomona 90F2173
TEST LEAD SET, 610MM, 60V, 3A; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:60V; Current Rating:3A; Insulator Colour:-; Lead Length - Metric:610mm; Lead Length - Imperial:24"; No. of Test Leads:10 RoHS Compliant: Yes

TEST LEAD SET, 610MM, 60V, 3A; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:60V; Current Rating:3A; Insulator Colour:-; Lead Length - Metric:610mm; Lead Length - Imperial:24"; No. of Test Leads:10 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5525
Test Leads 5525
Test Leads MICROGRABBER TESTER

Test Leads MICROGRABBER TESTER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 90F2173 5525
Product Name Test Lead Set, 610Mm, 60V, 3A; Test Connector Type A Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XHL Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details