Pomona Electronics Test Leads 5523

Description
Test Leads PATCH CORD 10PC KIT 24IN
Datasheet
Description
Test Leads PATCH CORD 10PC KIT 24IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5523
Test Leads 5523
Test Leads PATCH CORD 10PC KIT 24IN

Test Leads PATCH CORD 10PC KIT 24IN

Buy Now Datasheet
Test Lead Set, 609.6Mm, 60V, 5A; Test Connector Type A Pomona - 90F2175 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 609.6Mm, 60V, 5A; Test Connector Type A Pomona
90F2175
Test Lead Set, 609.6Mm, 60V, 5A; Test Connector Type A Pomona 90F2175
TEST LEAD SET, 609.6MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:60V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:609.6mm; Lead Length - Imperial:24"; Product Range:- RoHS Compliant: Yes

TEST LEAD SET, 609.6MM, 60V, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:60V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:609.6mm; Lead Length - Imperial:24"; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5523 90F2175
Product Name Test Leads Test Lead Set, 609.6Mm, 60V, 5A; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XH Macro-Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details