Pomona Electronics Test Leads 5521

Description
Test Leads SMD GRABBERTEST CL
Datasheet
Description
Test Leads SMD GRABBERTEST CL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5521
Test Leads 5521
Test Leads SMD GRABBERTEST CL

Test Leads SMD GRABBERTEST CL

Buy Now Datasheet
Test Lead Set, 609.6Mm, 70V, 0.5A; Test Connector Type A Pomona - 90F2333 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 609.6Mm, 70V, 0.5A; Test Connector Type A Pomona
90F2333
Test Lead Set, 609.6Mm, 70V, 0.5A; Test Connector Type A Pomona 90F2333
TEST LEAD SET, 609.6MM, 70V, 0.5A; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:70V; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:609.6mm; Lead Length - Imperial:24" RoHS Compliant: Yes

TEST LEAD SET, 609.6MM, 70V, 0.5A; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:70V; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:609.6mm; Lead Length - Imperial:24" RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead Set, 10Pc, Hook Clip, 610Mm; Test Connector Type A Pomona - 07AH5265 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 10Pc, Hook Clip, 610Mm; Test Connector Type A Pomona
07AH5265
Test Lead Set, 10Pc, Hook Clip, 610Mm; Test Connector Type A Pomona 07AH5265
TEST LEAD SET, 10PC, HOOK CLIP, 610MM; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:70VDC; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:610mm; Lead Length - Imperial:24"; No. of RoHS Compliant: Yes

TEST LEAD SET, 10PC, HOOK CLIP, 610MM; Test Connector Type A:Hook Clip; Test Connector Type B:Hook Clip; Voltage Rating:70VDC; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:610mm; Lead Length - Imperial:24"; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5521 90F2333
Product Name Test Leads Test Lead Set, 609.6Mm, 70V, 0.5A; Test Connector Type A Pomona
Voltage Rating 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 666 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details