Pomona Electronics Multimeter Leads 5519A

Description
TEST LEADS
Request a Quote Datasheet
Description
TEST LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 3346602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
3346602
Multimeter Leads 3346602
TEST LEADS

TEST LEADS

Supplier's Site
Banana, Meter Interface - 501-1004-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1004-ND
Banana, Meter Interface 501-1004-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000VAC, DC (1kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000VAC, DC (1kV)"

Buy Now Datasheet
Test Lead Set, Black, Red, 1.22M, 1Kv, 10A; Test Connector Type A Pomona - 90F2354 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.22M, 1Kv, 10A; Test Connector Type A Pomona
90F2354
Test Lead Set, Black, Red, 1.22M, 1Kv, 10A; Test Connector Type A Pomona 90F2354
TEST LEAD SET, BLACK, RED, 1.22M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.22M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5519A
Test Leads 5519A
Test Leads REPL TEST LEAD SET

Test Leads REPL TEST LEAD SET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 3346602 501-1004-ND 90F2354 5519A
Product Name Multimeter Leads Banana, Meter Interface Test Lead Set, Black, Red, 1.22M, 1Kv, 10A; Test Connector Type A Pomona Test Leads
Probe Configuration Banana Jack Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana Plug to 0.080″ Pin Plug, 18 AWG PVC Test Lead - 9832 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details