Pomona Electronics IC Clips 5514

Description
"SOIC, 0.15 to 0.35"" Wide Test Clip"
Request a Quote Datasheet
Description
"SOIC, 0.15 to 0.35"" Wide Test Clip"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 501-1638-ND - DigiKey
Thief River Falls, MN, United States
IC Clips
501-1638-ND
IC Clips 501-1638-ND
"SOIC, 0.15 to 0.35"" Wide Test Clip"

"SOIC, 0.15 to 0.35"" Wide Test Clip"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
5514
Test Clips 5514
Test Clips SOIC CLIP "TM" KIT 6 SOIC CLIPS W/CASE

Test Clips SOIC CLIP "TM" KIT 6 SOIC CLIPS W/CASE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1638-ND 5514
Product Name IC Clips Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XR Mini-Hook to Lead Only, 24 AWG Telfon Test Lead - 313XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 1796853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details