Pomona Electronics Test Clip; 1.74 in.; 4 in.; Gold Plated(Contact) 5514

Description
Test Clip Kit, Gold Plated (Contact) Material, 4 in. Width Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for incircuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Datasheet
Description
Test Clip Kit, Gold Plated (Contact) Material, 4 in. Width Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for incircuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Test Clip; 1.74 in.; 4 in.; Gold Plated(Contact)
70198336
Test Clip; 1.74 in.; 4 in.; Gold Plated(Contact) 70198336
Test Clip Kit, Gold Plated (Contact) Material, 4 in. Width Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for incircuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.

Test Clip Kit, Gold Plated (Contact) Material, 4 in. Width

  • Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads
  • Gold plated lower contacts assure reliable, noise free connections
    These new test clips are designed especially for incircuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Supplier's Site
Test Clip Kit, Soic & Soj Chip; Ic Case Styles Pomona - 62X0726 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip Kit, Soic & Soj Chip; Ic Case Styles Pomona
62X0726
Test Clip Kit, Soic & Soj Chip; Ic Case Styles Pomona 62X0726
TEST CLIP KIT, SOIC & SOJ CHIP; IC Case Styles:-; No. of Contacts:-; Pitch Spacing:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Test Clip Kit; For Use With:8, 14, 16, 20, 24, 28 Lead SOIC & SOJ RoHS Compliant: Yes

TEST CLIP KIT, SOIC & SOJ CHIP; IC Case Styles:-; No. of Contacts:-; Pitch Spacing:-; Contact Plating:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory Type:Test Clip Kit; For Use With:8, 14, 16, 20, 24, 28 Lead SOIC & SOJ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198336 62X0726
Product Name Test Clip; 1.74 in.; 4 in.; Gold Plated(Contact) Test Clip Kit, Soic & Soj Chip; Ic Case Styles Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
MIL-DTL-24308 (D-Sub) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details