Tektronix, Inc. Digital Oscilloscope 5440

Description
The 5440 is a 50 MHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 50 MHz Mainframe Uses three 5000-Series plug-ins The Tektronix 5440 is a 50 MHz 5000-series oscilloscope that uses three 5000-series plug-in units to form a complete measurement system. It includes on-screen readout with 5400 series (non-N) plugins. The Tektronix 5440 Oscilloscope is a solid-state instrument designed for general-purpose applications.
Datasheet
Description
The 5440 is a 50 MHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 50 MHz Mainframe Uses three 5000-Series plug-ins The Tektronix 5440 is a 50 MHz 5000-series oscilloscope that uses three 5000-series plug-in units to form a complete measurement system. It includes on-screen readout with 5400 series (non-N) plugins. The Tektronix 5440 Oscilloscope is a solid-state instrument designed for general-purpose applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 5440 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
5440
Digital Oscilloscope 5440
The 5440 is a 50 MHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 50 MHz Mainframe Uses three 5000-Series plug-ins The Tektronix 5440 is a 50 MHz 5000-series oscilloscope that uses three 5000-series plug-in units to form a complete measurement system. It includes on-screen readout with 5400 series (non-N) plugins. The Tektronix 5440 Oscilloscope is a solid-state instrument designed for general-purpose applications.

The 5440 is a 50 MHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 50 MHz Mainframe
  • Uses three 5000-Series plug-ins

The Tektronix 5440 is a 50 MHz 5000-series oscilloscope that uses three 5000-series plug-in units to form a complete measurement system. It includes on-screen readout with 5400 series (non-N) plugins. The Tektronix 5440 Oscilloscope is a solid-state instrument designed for general-purpose applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 5440
Product Name Digital Oscilloscope
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details