Pomona Electronics Test Clip; 1.74 in.; 1.430 in. (A)/0.760 in. (B); Gold Plated (Contact) 5437

Description
Test Clip, Gold Plated (Contact) Material Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Datasheet
Description
Test Clip, Gold Plated (Contact) Material Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip; 1.74 in.; 1.430 in. (A)/0.760 in. (B); Gold Plated (Contact) - 70198300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; 1.74 in.; 1.430 in. (A)/0.760 in. (B); Gold Plated (Contact)
70198300
Test Clip; 1.74 in.; 1.430 in. (A)/0.760 in. (B); Gold Plated (Contact) 70198300
Test Clip, Gold Plated (Contact) Material Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads Gold plated lower contacts assure reliable, noise free connections These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.

Test Clip, Gold Plated (Contact) Material

  • Upper contacts are 0.025 in. sq. pins, spaced at 0.100 in., pins are perfect for sq. pin receptacles, wire-wrap or jumper leads
  • Gold plated lower contacts assure reliable, noise free connections
    These new test clips are designed especially for in-circuit testing on small outline integrated circuits (SOIC & SOJ). The SOIC clip test clip assures a positive connection to all chip leads and provides hands-free testing.
Supplier's Site
Ic Test Clip, Soj, Soic, 1.27Mm, 28Pin Rohs Compliant Pomona - 51AH6694 - Newark, An Avnet Company
Chicago, IL, United States
Ic Test Clip, Soj, Soic, 1.27Mm, 28Pin Rohs Compliant Pomona
51AH6694
Ic Test Clip, Soj, Soic, 1.27Mm, 28Pin Rohs Compliant Pomona 51AH6694
IC TEST CLIP, SOJ, SOIC, 1.27MM, 28PIN ROHS COMPLIANT: YES

IC TEST CLIP, SOJ, SOIC, 1.27MM, 28PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Test Clip, 28Position; No. Of Contacts Pomona - 89F422 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 28Position; No. Of Contacts Pomona
89F422
Test Clip, 28Position; No. Of Contacts Pomona 89F422
TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:1.27mm; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198300 51AH6694
Product Name Test Clip; 1.74 in.; 1.430 in. (A)/0.760 in. (B); Gold Plated (Contact) Ic Test Clip, Soj, Soic, 1.27Mm, 28Pin Rohs Compliant Pomona
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details