Pomona Electronics Test Lead, 914Mm, 300V, 5A; Bnc Connector Type Pomona 5423-C-36

Description
TEST LEAD, 914MM, 300V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Mini Pincer; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 914MM, 300V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Mini Pincer; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 914Mm, 300V, 5A; Bnc Connector Type Pomona - 94F5222 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 914Mm, 300V, 5A; Bnc Connector Type Pomona
94F5222
Test Lead, 914Mm, 300V, 5A; Bnc Connector Type Pomona 94F5222
TEST LEAD, 914MM, 300V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Mini Pincer; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, 914MM, 300V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Mini Pincer; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5423-C-36
Test Leads 5423-C-36
Test Leads BNC TO MINI PINCE

Test Leads BNC TO MINI PINCE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 94F5222 5423-C-36
Product Name Test Lead, 914Mm, 300V, 5A; Bnc Connector Type Pomona Test Leads
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Shrouded R/A Banana Plug to Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 9813 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details