Fluke TV Generator 54200

Description
The 54200 is a TV generator from Fluke. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Accurately set luminance and chrominance amplitudes with the up and down keys or the numerical keyboard Store up to 99 different test situation settings for later instantaneous recall Select the main functions directly on the front-panel keyboard More advanced functions can be accessed using soft keys and the large LCD (Liquid Crystal Display) with its familiar graphical interface Meets CCIR, EBU, FCC, ITU and EIA analog television standards More the 500 digitally generated test patterns for PAL, NTSC and SECAM, including 16:9 and 4:3 aspect ratios High precision setting and indication for video, chrominance and RF amplitudes Very stable RF terrestrial output with internal/external modulation, group delay pre-correction and a level up to 100 mV The Fluke 54200 TV Signal Generator offers sound test signals and a highly stable RF output, making it ideal for completer testing of TV sets, VCRs or other related equipment. The 54200 offers selectable TC standards (PAL, NTSC, SECAM), text functions and a choice of signal outputs. You can choose from a number of readily available pre-configurations, or select an instrument that precisely matches tour testing requirements, specifying options from a range of stereo sound, data services and interface functions.
Datasheet
Description
The 54200 is a TV generator from Fluke. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Accurately set luminance and chrominance amplitudes with the up and down keys or the numerical keyboard Store up to 99 different test situation settings for later instantaneous recall Select the main functions directly on the front-panel keyboard More advanced functions can be accessed using soft keys and the large LCD (Liquid Crystal Display) with its familiar graphical interface Meets CCIR, EBU, FCC, ITU and EIA analog television standards More the 500 digitally generated test patterns for PAL, NTSC and SECAM, including 16:9 and 4:3 aspect ratios High precision setting and indication for video, chrominance and RF amplitudes Very stable RF terrestrial output with internal/external modulation, group delay pre-correction and a level up to 100 mV The Fluke 54200 TV Signal Generator offers sound test signals and a highly stable RF output, making it ideal for completer testing of TV sets, VCRs or other related equipment. The 54200 offers selectable TC standards (PAL, NTSC, SECAM), text functions and a choice of signal outputs. You can choose from a number of readily available pre-configurations, or select an instrument that precisely matches tour testing requirements, specifying options from a range of stereo sound, data services and interface functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator 54200
The 54200 is a TV generator from Fluke. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Accurately set luminance and chrominance amplitudes with the up and down keys or the numerical keyboard Store up to 99 different test situation settings for later instantaneous recall Select the main functions directly on the front-panel keyboard More advanced functions can be accessed using soft keys and the large LCD (Liquid Crystal Display) with its familiar graphical interface Meets CCIR, EBU, FCC, ITU and EIA analog television standards More the 500 digitally generated test patterns for PAL, NTSC and SECAM, including 16:9 and 4:3 aspect ratios High precision setting and indication for video, chrominance and RF amplitudes Very stable RF terrestrial output with internal/external modulation, group delay pre-correction and a level up to 100 mV The Fluke 54200 TV Signal Generator offers sound test signals and a highly stable RF output, making it ideal for completer testing of TV sets, VCRs or other related equipment. The 54200 offers selectable TC standards (PAL, NTSC, SECAM), text functions and a choice of signal outputs. You can choose from a number of readily available pre-configurations, or select an instrument that precisely matches tour testing requirements, specifying options from a range of stereo sound, data services and interface functions.

The 54200 is a TV generator from Fluke. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Accurately set luminance and chrominance amplitudes with the up and down keys or the numerical keyboard
  • Store up to 99 different test situation settings for later instantaneous recall
  • Select the main functions directly on the front-panel keyboard
  • More advanced functions can be accessed using soft keys and the large LCD (Liquid Crystal Display) with its familiar graphical interface
  • Meets CCIR, EBU, FCC, ITU and EIA analog television standards
  • More the 500 digitally generated test patterns for PAL, NTSC and SECAM, including 16:9 and 4:3 aspect ratios
  • High precision setting and indication for video, chrominance and RF amplitudes
  • Very stable RF terrestrial output with internal/external modulation, group delay pre-correction and a level up to 100 mV

The Fluke 54200 TV Signal Generator offers sound test signals and a highly stable RF output, making it ideal for completer testing of TV sets, VCRs or other related equipment.

The 54200 offers selectable TC standards (PAL, NTSC, SECAM), text functions and a choice of signal outputs. You can choose from a number of readily available pre-configurations, or select an instrument that precisely matches tour testing requirements, specifying options from a range of stereo sound, data services and interface functions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 54200
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details