Pomona Electronics Test Clips, Minipincer, Red 5418-2

Description
Do-It-Yourself Minipincer Test Clip. Utilizes a snap-on cap and a solder contact to provide a reliable connection. Lower contact has pincer-type action. Material: Contact, selectively gold-plated beryllium copper. Insulation: Nylon. Rating: 45 VAC, 5 amps, +102°C max.
Datasheet
Description
Do-It-Yourself Minipincer Test Clip. Utilizes a snap-on cap and a solder contact to provide a reliable connection. Lower contact has pincer-type action. Material: Contact, selectively gold-plated beryllium copper. Insulation: Nylon. Rating: 45 VAC, 5 amps, +102°C max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clips, Minipincer, Red - 70198324 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clips, Minipincer, Red
70198324
Test Clips, Minipincer, Red 70198324
Do-It-Yourself Minipincer Test Clip. Utilizes a snap-on cap and a solder contact to provide a reliable connection. Lower contact has pincer-type action. Material: Contact, selectively gold-plated beryllium copper. Insulation: Nylon. Rating: 45 VAC, 5 amps, +102°C max.

Do-It-Yourself Minipincer Test Clip. Utilizes a snap-on cap and a solder contact to provide a reliable connection. Lower contact has pincer-type action. Material: Contact, selectively gold-plated beryllium copper. Insulation: Nylon. Rating: 45 VAC, 5 amps, +102°C max.

Supplier's Site
Minipincer, Red; Connector Type Pomona - 15J7584 - Newark, An Avnet Company
Chicago, IL, United States
Minipincer, Red; Connector Type Pomona
15J7584
Minipincer, Red; Connector Type Pomona 15J7584
MINIPINCER, RED; Connector Type:-; Centreline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory RoHS Compliant: Yes

MINIPINCER, RED; Connector Type:-; Centreline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Accessory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198324 15J7584
Product Name Test Clips, Minipincer, Red Minipincer, Red; Connector Type Pomona
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details