Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 5418-2 (RED)

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:2.29mm; Contact Plating:Gold Plated Contacts; Product Range:Minipincer Series; Connector Tip Style:Grip Jaw; Connector Type:Spring Loaded Pin; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:2.29mm; Contact Plating:Gold Plated Contacts; Product Range:Minipincer Series; Connector Tip Style:Grip Jaw; Connector Type:Spring Loaded Pin; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 90F2176 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
90F2176
Test Clip, 1Position; No. Of Contacts Pomona 90F2176
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:2.29mm; Contact Plating:Gold Plated Contacts; Product Range:Minipincer Series; Connector Tip Style:Grip Jaw; Connector Type:Spring Loaded Pin; Current Rating:5A RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:2.29mm; Contact Plating:Gold Plated Contacts; Product Range:Minipincer Series; Connector Tip Style:Grip Jaw; Connector Type:Spring Loaded Pin; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F2176
Product Name Test Clip, 1Position; No. Of Contacts Pomona
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details