Pomona Electronics Minipincer, Black; Connector Type Pomona 5418-0

Description
MINIPINCER, BLACK; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:5A; Overall Length:65.79mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
MINIPINCER, BLACK; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:5A; Overall Length:65.79mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minipincer, Black; Connector Type Pomona - 15J7583 - Newark, An Avnet Company
Chicago, IL, United States
Minipincer, Black; Connector Type Pomona
15J7583
Minipincer, Black; Connector Type Pomona 15J7583
MINIPINCER, BLACK; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:5A; Overall Length:65.79mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

MINIPINCER, BLACK; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:5A; Overall Length:65.79mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clips, Minipincer, Black - 70198323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clips, Minipincer, Black
70198323
Test Clips, Minipincer, Black 70198323
Do-It-Yourself Minipincer Test Clip. Utilizes a snap-on cap and a solder contact to provide a reliable connection. Lower contact has pincer-type action. Material: Contact, selectively gold-plated beryllium copper. Insulation: Nylon. Rating: 45 VAC, 5 amps, +102°C max.

Do-It-Yourself Minipincer Test Clip. Utilizes a snap-on cap and a solder contact to provide a reliable connection. Lower contact has pincer-type action. Material: Contact, selectively gold-plated beryllium copper. Insulation: Nylon. Rating: 45 VAC, 5 amps, +102°C max.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 15J7583 70198323
Product Name Minipincer, Black; Connector Type Pomona Test Clips, Minipincer, Black
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details