Pomona Electronics Plcc Test Adapter, 84Position; No. Of Contacts Pomona 5402

Description
PLCC TEST ADAPTER, 84POSITION; No. of Contacts:84Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
PLCC TEST ADAPTER, 84POSITION; No. of Contacts:84Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Test Adapter, 84Position; No. Of Contacts Pomona - 90F2334 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Test Adapter, 84Position; No. Of Contacts Pomona
90F2334
Plcc Test Adapter, 84Position; No. Of Contacts Pomona 90F2334
PLCC TEST ADAPTER, 84POSITION; No. of Contacts:84Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

PLCC TEST ADAPTER, 84POSITION; No. of Contacts:84Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F2334
Product Name Plcc Test Adapter, 84Position; No. Of Contacts Pomona
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products