Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 5360-2

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:SMD Grabber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:SMD Grabber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 87F029 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
87F029
Test Clip, 1Position; No. Of Contacts Pomona 87F029
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:SMD Grabber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:SMD Grabber Series RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Test; Gold Plated - 70198462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Gold Plated
70198462
Clip, Test; Gold Plated 70198462
SMD Grabber® Test Clip and Kit Gold Plateds 1st End: Contact, stainless steel, selectively gold plated. Insulation: Glass-filled nylon. 2nd End: Square pin, phosphor bronze, gold plated. Rating: 45 VAC; 0.5 amps; +102°C (+216°F) max. Stainless steel selectively gold plated contact, glass filled nylon insulation, 102 °C maximum operting temperature.

SMD Grabber® Test Clip and Kit Gold Plateds
1st End: Contact, stainless steel, selectively gold plated. Insulation: Glass-filled nylon. 2nd End: Square pin, phosphor bronze, gold plated. Rating: 45 VAC; 0.5 amps; +102°C (+216°F) max.
Stainless steel selectively gold plated contact, glass filled nylon insulation, 102 °C maximum operting temperature.

Supplier's Site
Sheung Wan, Hong Kong
Test Clips
5360-2
Test Clips 5360-2
Test Clips SMD GRABBER TEST

Test Clips SMD GRABBER TEST

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87F029 70198462 5360-2
Product Name Test Clip, 1Position; No. Of Contacts Pomona Clip, Test; Gold Plated Test Clips
Voltage Rating 30 to 60 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details