Pomona Electronics Multimeter Leads 5325A

Description
5325A,PROBE TO MULTI-STK BAN PLUG
Request a Quote Datasheet
Description
5325A,PROBE TO MULTI-STK BAN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2218251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2218251
Multimeter Leads 2218251
5325A,PROBE TO MULTI-STK BAN PLUG

5325A,PROBE TO MULTI-STK BAN PLUG

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
5325A
Test Probes 5325A
Test Probes BANANA TEST LEADS

Test Probes BANANA TEST LEADS

Buy Now Datasheet
Test Lead Kit, Dmms; Kit Contents Pomona - 94F1526 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Kit Contents Pomona
94F1526
Test Lead Kit, Dmms; Kit Contents Pomona 94F1526
TEST LEAD KIT, DMMs; Kit Contents:5309A Test Probe Set, 6262 Slide-on Extended Tip Set, 6264 Alligator Adapter Set; Product Range:-; For Use With:Meters configured with non-sheathed standard and 4mm banana jacks; Voltage Rating:300V RoHS Compliant: Yes

TEST LEAD KIT, DMMs; Kit Contents:5309A Test Probe Set, 6262 Slide-on Extended Tip Set, 6264 Alligator Adapter Set; Product Range:-; For Use With:Meters configured with non-sheathed standard and 4mm banana jacks; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2218251 5325A 94F1526
Product Name Multimeter Leads Test Probes Test Lead Kit, Dmms; Kit Contents Pomona
Probe Configuration AlligatorClip; Alligator Clip, Banana Jack
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 461-1128-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details