Pomona Electronics Plcc Test Adapter, 52Position; No. Of Contacts Pomona 5312

Description
PLCC TEST ADAPTER, 52POSITION; No. of Contacts:52Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
PLCC TEST ADAPTER, 52POSITION; No. of Contacts:52Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Test Adapter, 52Position; No. Of Contacts Pomona - 87F012 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Test Adapter, 52Position; No. Of Contacts Pomona
87F012
Plcc Test Adapter, 52Position; No. Of Contacts Pomona 87F012
PLCC TEST ADAPTER, 52POSITION; No. of Contacts:52Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

PLCC TEST ADAPTER, 52POSITION; No. of Contacts:52Contacts; Pitch Spacing:2.53mm; Contact Plating:Gold Plated Contacts; Product Range:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F012
Product Name Plcc Test Adapter, 52Position; No. Of Contacts Pomona
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details