Pomona Electronics Test Probes 5309A

Description
Test Probes REPLACEABLE TIP P
Datasheet
Description
Test Probes REPLACEABLE TIP P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
5309A
Test Probes 5309A
Test Probes REPLACEABLE TIP P

Test Probes REPLACEABLE TIP P

Buy Now Datasheet
Test Lead Set, Black/red, 1.219M, 60V, 10A; Test Connector Type A Pomona - 94F1518 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 1.219M, 60V, 10A; Test Connector Type A Pomona
94F1518
Test Lead Set, Black/red, 1.219M, 60V, 10A; Test Connector Type A Pomona 94F1518
TEST LEAD SET, BLACK/RED, 1.219M, 60V, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:60V; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes

TEST LEAD SET, BLACK/RED, 1.219M, 60V, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:60V; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5309A 94F1518
Product Name Test Probes Test Lead Set, Black/red, 1.219M, 60V, 10A; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XL1 Mini-Hook to XM Micro-Hook, 22 AWG PVC Test Lead - 220XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details