Pomona Electronics Test Clip; Brass (BNC), Stainless Steel(Grabber Pincer); Beryllium Copper; 22 5305

Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: Hands free testing in controlled voltage environments : 150 V RMS Max. Operating Temperature : +131°F (+55°C) Max. Features Converts BNC (Male) Cables/Connectors to SMD Test Clips for Test Versatility Grabber Pincer and BNC Center Contact Are Gold Plated Excellent Corrosion Resistance and Low Contact Resistance to Ensure Test Signal Integrity BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance SMD Clips Attach to Terminals Up to 0.040" (1.0 mm) Diameter Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact
Description
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: Hands free testing in controlled voltage environments : 150 V RMS Max. Operating Temperature : +131°F (+55°C) Max. Features Converts BNC (Male) Cables/Connectors to SMD Test Clips for Test Versatility Grabber Pincer and BNC Center Contact Are Gold Plated Excellent Corrosion Resistance and Low Contact Resistance to Ensure Test Signal Integrity BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance SMD Clips Attach to Terminals Up to 0.040" (1.0 mm) Diameter Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass (BNC), Stainless Steel(Grabber Pincer); Beryllium Copper; 22 - 70198276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass (BNC), Stainless Steel(Grabber Pincer); Beryllium Copper; 22
70198276
Test Clip; Brass (BNC), Stainless Steel(Grabber Pincer); Beryllium Copper; 22 70198276
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: Hands free testing in controlled voltage environments : 150 V RMS Max. Operating Temperature : +131°F (+55°C) Max. Features Converts BNC (Male) Cables/Connectors to SMD Test Clips for Test Versatility Grabber Pincer and BNC Center Contact Are Gold Plated Excellent Corrosion Resistance and Low Contact Resistance to Ensure Test Signal Integrity BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance SMD Clips Attach to Terminals Up to 0.040" (1.0 mm) Diameter Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact

Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36)
Ratings
Operating Voltage: Hands free testing in controlled voltage environments : 150 V RMS Max.
Operating Temperature : +131°F (+55°C) Max.
Features

  • Converts BNC (Male) Cables/Connectors to SMD Test Clips for Test Versatility
  • Grabber Pincer and BNC Center Contact Are Gold Plated Excellent Corrosion Resistance and Low Contact Resistance to Ensure Test Signal Integrity
  • BNC Connector Is Molded Directly to the Wire for Pull Strength Durability Dust and Moisture Resistance
  • SMD Clips Attach to Terminals Up to 0.040" (1.0 mm) Diameter
  • Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198276
Product Name Test Clip; Brass (BNC), Stainless Steel(Grabber Pincer); Beryllium Copper; 22
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type HF plug connector
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details