Pomona Electronics Test Lead, 140Mm, 150V; Bnc Connector Type Pomona 5305

Description
TEST LEAD, 140MM, 150V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:150Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 140MM, 150V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:150Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 140Mm, 150V; Bnc Connector Type Pomona - 46F2415 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 140Mm, 150V; Bnc Connector Type Pomona
46F2415
Test Lead, 140Mm, 150V; Bnc Connector Type Pomona 46F2415
TEST LEAD, 140MM, 150V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:150Vrms RoHS Compliant: Yes

TEST LEAD, 140MM, 150V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:150Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5305
Test Leads 5305
Test Leads BNC TO SMD GRABB

Test Leads BNC TO SMD GRABB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 46F2415 5305
Product Name Test Lead, 140Mm, 150V; Bnc Connector Type Pomona Test Leads
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1054-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details