Pomona Electronics Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 36; 0.5 A; Black 5302-36-0

Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 36; 0.5 A; Black - 70198289 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 36; 0.5 A; Black
70198289
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 36; 0.5 A; Black 70198289
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating
Ratings
Operating Temperature: +55°C (+131°F) Max.
Operating Voltage: 150 VRMS/VDC
Current: 0.5 Amperes
Features

  • Ideal for Temporary Connector of Surface Mount Devices to Test Equipment
  • Banana Plug is Vertical Stackable and Cross Stackable
  • Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198289
Product Name Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 36; 0.5 A; Black
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D
View Details