Pomona Electronics Banana, Meter Interface 5302-36-0

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1168-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1168-ND
Banana, Meter Interface 501-1168-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
5302-36-0
Test Leads 5302-36-0
Test Leads SMD GRABBER TEST

Test Leads SMD GRABBER TEST

Buy Now Datasheet
Test Lead, Black, 914Mm, 150V, 0.5A; Grabber Test Lead Type Pomona - 10M4850 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914Mm, 150V, 0.5A; Grabber Test Lead Type Pomona
10M4850
Test Lead, Black, 914Mm, 150V, 0.5A; Grabber Test Lead Type Pomona 10M4850
TEST LEAD, BLACK, 914MM, 150V, 0.5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:500mA; Cable Length:36"RoHS Compliant: Yes

TEST LEAD, BLACK, 914MM, 150V, 0.5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:500mA; Cable Length:36"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1168-ND 5302-36-0 10M4850
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 914Mm, 150V, 0.5A; Grabber Test Lead Type Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1902660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details