Pomona Electronics Banana, Meter Interface 5302-24-2

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1167-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1167-ND
Banana, Meter Interface 501-1167-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"

Buy Now Datasheet
Test Lead, Smd Grabber, Hook Clip To 4Mm Banana Plug, Red, 150 Vrms, 500 Ma, 610 Mm Rohs Compliant Pomona - 51X2154 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Smd Grabber, Hook Clip To 4Mm Banana Plug, Red, 150 Vrms, 500 Ma, 610 Mm Rohs Compliant Pomona
51X2154
Test Lead, Smd Grabber, Hook Clip To 4Mm Banana Plug, Red, 150 Vrms, 500 Ma, 610 Mm Rohs Compliant Pomona 51X2154
Test Lead, SMD Grabber, Hook Clip to 4mm Banana Plug, Red, 150 Vrms, 500 mA, 610 mm RoHS Compliant: Yes

Test Lead, SMD Grabber, Hook Clip to 4mm Banana Plug, Red, 150 Vrms, 500 mA, 610 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Red, 610Mm, 150V, 0.5A; Grabber Test Lead Type Pomona - 10M4849 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 610Mm, 150V, 0.5A; Grabber Test Lead Type Pomona
10M4849
Test Lead, Red, 610Mm, 150V, 0.5A; Grabber Test Lead Type Pomona 10M4849
TEST LEAD, RED, 610MM, 150V, 0.5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:500mA; Cable Length:24" RoHS Compliant: Yes

TEST LEAD, RED, 610MM, 150V, 0.5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:500mA; Cable Length:24" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
5302-24-2
Test Leads 5302-24-2
Test Leads SMD GRABBER TEST

Test Leads SMD GRABBER TEST

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1167-ND 51X2154 5302-24-2
Product Name Banana, Meter Interface Test Lead, Smd Grabber, Hook Clip To 4Mm Banana Plug, Red, 150 Vrms, 500 Ma, 610 Mm Rohs Compliant Pomona Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip to Lead Only, 22 AWG PVC Test Lead - 293 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 1796899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details