Pomona Electronics Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Red 5302-24-2

Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Red - 70198287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Red
70198287
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Red 70198287
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating
Ratings
Operating Temperature: +55°C (+131°F) Max.
Operating Voltage: 150 VRMS/VDC
Current: 0.5 Amperes
Features

  • Ideal for Temporary Connector of Surface Mount Devices to Test Equipment
  • Banana Plug is Vertical Stackable and Cross Stackable
  • Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198287
Product Name Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data