Pomona Electronics Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Black 5302-24-0

Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Black - 70198285 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Black
70198285
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Black 70198285
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating
Ratings
Operating Temperature: +55°C (+131°F) Max.
Operating Voltage: 150 VRMS/VDC
Current: 0.5 Amperes
Features

  • Ideal for Temporary Connector of Surface Mount Devices to Test Equipment
  • Banana Plug is Vertical Stackable and Cross Stackable
  • Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198285
Product Name Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 24; 0.5 A; Black
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
13+13 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 450mm, single-end, for Latches - G125-FC12668L0-0450L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBB-M12W5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details