Pomona Electronics Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Black 5302-12-0

Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Black - 70198281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Black
70198281
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Black 70198281
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating
Ratings
Operating Temperature: +55°C (+131°F) Max.
Operating Voltage: 150 VRMS/VDC
Current: 0.5 Amperes
Features

  • Ideal for Temporary Connector of Surface Mount Devices to Test Equipment
  • Banana Plug is Vertical Stackable and Cross Stackable
  • Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198281
Product Name Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Black
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details