Pomona Electronics Banana, Meter Interface 5302-12-0

Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1164-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1164-ND
Banana, Meter Interface 501-1164-ND
"12.0"" (304.80mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"

"12.0"" (304.80mm) Banana Plug, Single, Stackable To SMD Pincer Patch Cord 150VAC, DC"

Buy Now Datasheet
Test Lead, Black, 305Mm, 150V, 0.5A; Grabber Test Lead Type Pomona - 10M4846 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 305Mm, 150V, 0.5A; Grabber Test Lead Type Pomona
10M4846
Test Lead, Black, 305Mm, 150V, 0.5A; Grabber Test Lead Type Pomona 10M4846
TEST LEAD, BLACK, 305MM, 150V, 0.5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:500mA; Cable Length:12"RoHS Compliant: Yes

TEST LEAD, BLACK, 305MM, 150V, 0.5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:500mA; Cable Length:12"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5302-12-0
Test Leads 5302-12-0
Test Leads 12" W/GRABBER BLK

Test Leads 12" W/GRABBER BLK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1164-ND 10M4846 5302-12-0
Product Name Banana, Meter Interface Test Lead, Black, 305Mm, 150V, 0.5A; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Shrouded R/A Banana Socket Jumper, 18 AWG PVC Test Lead - 9139 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details