Pomona Electronics Test Leads 5301-24-2

Description
Test Leads 24" SMD GRBR RED
Datasheet
Description
Test Leads 24" SMD GRBR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5301-24-2
Test Leads 5301-24-2
Test Leads 24" SMD GRBR RED

Test Leads 24" SMD GRBR RED

Buy Now Datasheet
Test Lead, Red, 609.6Mm, 60V, 0.5A; Grabber Test Lead Type Pomona - 46F2394 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 60V, 0.5A; Grabber Test Lead Type Pomona
46F2394
Test Lead, Red, 609.6Mm, 60V, 0.5A; Grabber Test Lead Type Pomona 46F2394
TEST LEAD, RED, 609.6MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5301-24-2 46F2394
Product Name Test Leads Test Lead, Red, 609.6Mm, 60V, 0.5A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1796896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details