Pomona Electronics Test Lead, Black, 609.6Mm, 60V, 0.5A; Grabber Test Lead Type Pomona 5301-24-0

Description
TEST LEAD, BLACK, 609.6MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 609.6MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 609.6Mm, 60V, 0.5A; Grabber Test Lead Type Pomona - 46F2393 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 60V, 0.5A; Grabber Test Lead Type Pomona
46F2393
Test Lead, Black, 609.6Mm, 60V, 0.5A; Grabber Test Lead Type Pomona 46F2393
TEST LEAD, BLACK, 609.6MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5301-24-0
Test Leads 5301-24-0
Test Leads 24" SMD GRBR BLK

Test Leads 24" SMD GRBR BLK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 46F2393 5301-24-0
Product Name Test Lead, Black, 609.6Mm, 60V, 0.5A; Grabber Test Lead Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.030″ Dia. Socket to Banana Plug, 22 AWG PVC Test Lead - 9861 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details