Pomona Electronics Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Black; 24 in.; PVC 5301-24-0

Description
Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.) Ratings Operating Temperature: +102°C (+216°F) Max. Voltage: Hand-held testing 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max. Current: 0.5 Amps Features Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices
Description
Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.) Ratings Operating Temperature: +102°C (+216°F) Max. Voltage: Hand-held testing 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max. Current: 0.5 Amps Features Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices

Suppliers

Company
Product
Description
Supplier Links
Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Black; 24 in.; PVC - 70198279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Black; 24 in.; PVC
70198279
Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Black; 24 in.; PVC 70198279
Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.) Ratings Operating Temperature: +102°C (+216°F) Max. Voltage: Hand-held testing 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max. Current: 0.5 Amps Features Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices

Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.)
Ratings
Operating Temperature: +102°C (+216°F) Max.
Voltage: Hand-held testing 30 VAC/60 VDC Max.
Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max.
Current: 0.5 Amps
Features

  • Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198279
Product Name Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Black; 24 in.; PVC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NY635 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details