RF/COAXIAL ADAPTER, BNC JACK-TRIAXIAL PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:Triaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Product Range:- RoHS Compliant: Yes
BNC Female to Triaxial 3 Lug Male Adapter, Nickel Plated Brass Body, Teflon Insulation
RF Adapters - Between Series F/M BNC-3LUG TRX "M"
| RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2218250 | 46F4502 | 70198302 | 5300 |
| Product Name | RF Adapters | Rf/coaxial Adapter, Bnc Jack-Triaxial Plug; Convert From Coax Type Pomona | Adapter; BNC Female to Triaxial 3 Lug Male; Brass; Teflon per L-P-403; 0.57 in. | RF Adapters - Between Series |
| Connector Type | BNC | BNC; Triax | BNC; Triax | |
| Gender | Male / Plug | Male / Plug; Female / Jack | ||
| Geometry | Straight | Straight |