RF Adapters - Between Series 3LUG TRX F-BNC MALE
3 Lug Triaxial Female to BNC Male Adapter, Gold Plated Brass Body, Teflon Insulation
RF/COAXIAL ADAPTER, TRIAXIAL JACK-BNC PLUG; Convert From Coax Type:Triaxial; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 5299 | 70198296 | 46F2378 |
| Product Name | RF Adapters - Between Series | Adapter; 3 Lug Triaxial Female to BNC Male; Brass; Teflon; 0.57 in. | Rf/coaxial Adapter, Triaxial Jack-Bnc Plug; Convert From Coax Type Pomona |
| Connector Type | BNC; Triax | BNC; Triax | |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Frequency | 0.500 GHz |