RF Adapters - Between Series BNC TRIAX 2 LUG
COAXIAL ADAPTER, TRIAXIAL JACK-BNC PLUG; Convert From Coax Type:Triaxial; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Product Range:-; Frequency:500MHzRoHS
Adapter; BNC; Brass; 0.57 (Max.); Gold-Plated; 30 VAC/60 VDC (Max.)
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 5298 | 46F2377 | 70198295 |
| Product Name | RF Adapters - Between Series | Coaxial Adapter, Triaxial Jack-Bnc Plug; Convert From Coax Type Pomona | Adapter; BNC; Brass; 0.57 (Max.); Gold-Plated; 30 VAC/60 VDC (Max.) |
| Connector Type | BNC; Triax | BNC; Triax | |
| Gender | Male / Plug; Female / Jack | Male / Plug | |
| Frequency | 0.500 GHz | 0.500 GHz |