RF/COAXIAL ADAPTER, BNC PLUG-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series BNC -BNC FEED
BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 46F2376 | 5297 | 70198294 |
| Product Name | Rf/coaxial Adapter, Bnc Plug-Bnc Jack; Convert From Coax Type Pomona | RF Adapters - In Series | Connector;DC-Blocking Capacitor;1000 pf;50 Ohms;BNC;Gold;Male;Brass;Teflon |
| Connector Type | BNC | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | |
| Geometry | Straight | Straight | Straight |