Pomona Electronics Banana, Meter Interface 5295-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Spade Terminal Patch Cord 1000VAC, DC (1kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Spade Terminal Patch Cord 1000VAC, DC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2142-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2142-ND
Banana, Meter Interface 501-2142-ND
"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Spade Terminal Patch Cord 1000VAC, DC (1kV)"

"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Spade Terminal Patch Cord 1000VAC, DC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
5295-36-2
Test Leads 5295-36-2
Test Leads LOW VOLTAGE SPADE

Test Leads LOW VOLTAGE SPADE

Buy Now Datasheet
Test Lead, Red, 914.4Mm, 1Kv, 7A; Test Connector Type A Pomona - 94F5216 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 1Kv, 7A; Test Connector Type A Pomona
94F5216
Test Lead, Red, 914.4Mm, 1Kv, 7A; Test Connector Type A Pomona 94F5216
TEST LEAD, RED, 914.4MM, 1KV, 7A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Spade Lug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:7A; Voltage Rating:1kV RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 1KV, 7A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Spade Lug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:7A; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2142-ND 5295-36-2 94F5216
Product Name Banana, Meter Interface Test Leads Test Lead, Red, 914.4Mm, 1Kv, 7A; Test Connector Type A Pomona
Probe Configuration Pin and Socket; SpadeLug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 1797916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Test Leads, Hooks - 613W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Test Hook
View Details